KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD4810B25

Description
481 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
481 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD4810B25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 480 ohms with a tolerance of ±0.1%. It is designed for a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This component operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The RN732 series is known for its reliability, with specifications indicating resistance to solder heat and moisture, as well as endurance under high temperature exposure. The product is packaged in a 1206 size format, making it compatible with various PCB designs. Engineers should consider this resistor for applications requiring precise resistance values and high reliability in compact designs. However, it is important to note that the product has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part available.

Datasheet Summary
Powered by GS/AI

The RN732BTTD4810B25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 480 ohms with a tolerance of ±0.1%. It is designed for a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This component operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The RN732 series is known for its reliability, with specifications indicating resistance to solder heat and moisture, as well as endurance under high temperature exposure. The product is packaged in a 1206 size format, making it compatible with various PCB designs. Engineers should consider this resistor for applications requiring precise resistance values and high reliability in compact designs. However, it is important to note that the product has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part available.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD4810B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD4810B25TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD4810B25TR-ND
481 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

481 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD4810B25
Chip Resistor - Surface Mount RN732BTTD4810B25
RES 481 OHM 0.1% 1/8W 1206

RES 481 OHM 0.1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732BTTD4810B25TR-ND RN732BTTD4810B25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 481 ohms 481 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers