KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD4480C50

Description
448 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
448 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD4480C50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 448 ohms with a tolerance of 0.25%. It is designed for applications requiring precise resistance values and is suitable for high-density circuit designs. The resistor has a power rating of 0.25W at a maximum ambient temperature of 70°C, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. This component is constructed with a nickel chromium thin film resistor element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. The operating temperature range is from -55°C to +155°C, ensuring reliability in various conditions. The RN732 series is known for its stability and performance, making it a viable choice for engineers looking for dependable resistive components in their projects.

Datasheet Summary
Powered by GS/AI

The RN732BTTD4480C50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 448 ohms with a tolerance of 0.25%. It is designed for applications requiring precise resistance values and is suitable for high-density circuit designs. The resistor has a power rating of 0.25W at a maximum ambient temperature of 70°C, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. This component is constructed with a nickel chromium thin film resistor element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. The operating temperature range is from -55°C to +155°C, ensuring reliability in various conditions. The RN732 series is known for its stability and performance, making it a viable choice for engineers looking for dependable resistive components in their projects.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD4480C50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD4480C50TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD4480C50TR-ND
448 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

448 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD4480C50
Chip Resistor - Surface Mount RN732BTTD4480C50
RES 448 OHM 0.25% 1/8W 1206

RES 448 OHM 0.25% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732BTTD4480C50TR-ND RN732BTTD4480C50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 448 ohms 448 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details