KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD4371C25

Description
4.37 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
4.37 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD4371C25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 4.37 kΩ with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at an ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. The operating temperature range is from -55°C to +155°C, and it has a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The resistor is packaged in a 1206 size format, which is commonly used in various electronic applications. The product is marked as end-of-life, with the last time to buy noted as September 30, 2022, and a recommended replacement part is available.

Datasheet Summary
Powered by GS/AI

The RN732BTTD4371C25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 4.37 kΩ with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at an ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. The operating temperature range is from -55°C to +155°C, and it has a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The resistor is packaged in a 1206 size format, which is commonly used in various electronic applications. The product is marked as end-of-life, with the last time to buy noted as September 30, 2022, and a recommended replacement part is available.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD4371C25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD4371C25TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD4371C25TR-ND
4.37 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

4.37 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD4371C25
Chip Resistor - Surface Mount RN732BTTD4371C25
RES 4.37K OHM 0.25% 1/8W 1206

RES 4.37K OHM 0.25% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732BTTD4371C25TR-ND RN732BTTD4371C25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-2176757-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details