The RN732BTTD41R7B25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 41.7 ohms with a tolerance of ±0.1%. It is designed for a power rating of 1/8W (0.125W) at an ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This component operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The RN732 series is known for its reliability, with specifications for resistance to solder heat, rapid temperature changes, and moisture resistance. The product is packaged in a 1206 size format, making it compatible with various PCB designs. Engineers should note that this part is marked as end-of-life, with the last time to buy being September 30, 2022, and a recommended replacement part is available.
41.7 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 41.7 OHM 0.1% 1/8W 1206
RES 41.7 OHM 0.1% 1/8W 1206
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 2019-RN732BTTD41R7B25TR-ND | RN732BTTD41R7B25 | RN732BTTD41R7B25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 41.7 ohms | 41.7 ohms | 41.7 ohms |