KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD4170C50

Description
417 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
417 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD4170C50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 417 ohms with a tolerance of 0.25%. It is designed for applications requiring precise resistance values and is suitable for use in various electronic circuits. The resistor has a power rating of 0.25W at a maximum ambient temperature of 70°C, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The component is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. The resistor is packaged in a 1206 size format, which is commonly used in surface mount technology. It is important to note that this product has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part is available.

Datasheet Summary
Powered by GS/AI

The RN732BTTD4170C50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 417 ohms with a tolerance of 0.25%. It is designed for applications requiring precise resistance values and is suitable for use in various electronic circuits. The resistor has a power rating of 0.25W at a maximum ambient temperature of 70°C, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The component is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. The resistor is packaged in a 1206 size format, which is commonly used in surface mount technology. It is important to note that this product has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part is available.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD4170C50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD4170C50TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD4170C50TR-ND
417 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

417 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD4170C50
Chip Resistor - Surface Mount RN732BTTD4170C50
RES 417 OHM 0.25% 1/8W 1206

RES 417 OHM 0.25% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732BTTD4170C50TR-ND RN732BTTD4170C50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 417 ohms 417 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details