The RN732BTTD40R7B50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 40.7 ohms with a tolerance of ¬±0.1%. It is designed for a power rating of 1/8W (0.125W) at a rated ambient temperature of 70¬8C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. The operating temperature range is from -55¬8C to +155¬8C, and it exhibits a temperature coefficient of resistance (TCR) of ¬±25 ppm/¬8C. The product is packaged in a 1206 size format, which is commonly used in various electronic applications. It is important to note that this part has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part is available.
40.7 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 40.7 OHM 0.1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD40R7B50TR-ND | RN732BTTD40R7B50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 40.7 ohms | 40.7 ohms |