The RN732BTTD3922B25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 39.2 kΩ with a tolerance of ±0.1%. It has a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This resistor operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The device is available in a 1206 package size, which is commonly used in various electronic applications. The RN732 series is designed for high reliability and performance, making it a suitable choice for engineers looking for precision resistors in their designs. It is important to note that the product has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part is available.
39.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 39.2K OHM 0.1% 1/8W 1206
RES 39.2K OHM 0.1% 1/8W 1206
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 2019-RN732BTTD3922B25TR-ND | RN732BTTD3922B25 | RN732BTTD3922B25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |