The RN732BTTD38R3C50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 38.3 ohms with a tolerance of 0.25%. It is designed for a power rating of 0.25W at a maximum ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious applications. This component is packaged in a 1206 size format and is suitable for various applications requiring precise resistance values. The operating temperature range is from -55°C to +155°C, ensuring reliability in diverse environmental conditions. The resistor also exhibits a low temperature coefficient of resistance (TCR) of ±100 ppm/°C, contributing to its stability over temperature variations. Engineers should consider this resistor for applications that demand high precision and reliability, particularly in compact electronic designs.
38.3 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 38.3 OHM 0.25% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD38R3C50TR-ND | RN732BTTD38R3C50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 38.3 ohms | 38.3 ohms |