The RN732BTTD37R9C25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 37.9 ohms with a tolerance of ±0.25%. It is rated for a power dissipation of 0.25W at an ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, indicating lead-free terminations. The operating temperature range is from -55°C to +155°C, making it suitable for various applications. The resistor is packaged in a 1206 size format, which is commonly used in surface mount technology. The product has an end-of-life notice, with the last time to buy being September 30, 2022, and a recommended replacement part is available.
37.9 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 37.9 OHM 0.25% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD37R9C25TR-ND | RN732BTTD37R9C25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 37.9 ohms | 37.9 ohms |