The RN732BTTD3611B25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 3.61 kΩ with a tolerance of ±0.1%. It is designed for a power rating of 1/8W (0.125W) at an ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This component operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The RN732 series is known for its reliability, with specifications for resistance to solder heat, rapid temperature changes, and moisture resistance. The product is packaged in a 1206 size format, making it compatible with various PCB designs. Engineers should consider this resistor for applications requiring precise resistance values and high reliability in compact electronic circuits.
3.61 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 3.61K OHM 0.1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD3611B25TR-ND | RN732BTTD3611B25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |