KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD3603C25

Description
360 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
360 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD3603C25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 360 kΩ with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at a rated ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This component operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The resistor is packaged in a 1206 size format, which is commonly used in various electronic applications. The product is noted to have an end-of-life date of September 30, 2022, with a recommended replacement part available. Engineers should consider this resistor for applications requiring precise resistance values and reliable performance under specified conditions.

Datasheet Summary
Powered by GS/AI

The RN732BTTD3603C25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 360 kΩ with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at a rated ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This component operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The resistor is packaged in a 1206 size format, which is commonly used in various electronic applications. The product is noted to have an end-of-life date of September 30, 2022, with a recommended replacement part available. Engineers should consider this resistor for applications requiring precise resistance values and reliable performance under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD3603C25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD3603C25TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD3603C25TR-ND
360 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

360 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD3603C25
Chip Resistor - Surface Mount RN732BTTD3603C25
RES 360K OHM 0.25% 1/8W 1206

RES 360K OHM 0.25% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732BTTD3603C25TR-ND RN732BTTD3603C25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 2573292 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details