KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD3602F10

Description
36 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
36 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD3602F10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 36 kΩ with a tolerance of ±1%. It is constructed with a nickel chromium thin film resistor element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. The resistor has a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C, with a maximum terminal part temperature of 75°C. This component is designed for applications requiring high precision and reliability, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The operating temperature range is from -55°C to +155°C, ensuring versatility in various environments. The RN732 series is known for its durability, with specifications for resistance to solder heat, rapid temperature changes, and moisture resistance. Engineers should consider this resistor for projects that demand high performance and stability in compact designs. However, it is important to note that the product has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part is available.

Datasheet Summary
Powered by GS/AI

The RN732BTTD3602F10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 36 kΩ with a tolerance of ±1%. It is constructed with a nickel chromium thin film resistor element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. The resistor has a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C, with a maximum terminal part temperature of 75°C. This component is designed for applications requiring high precision and reliability, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The operating temperature range is from -55°C to +155°C, ensuring versatility in various environments. The RN732 series is known for its durability, with specifications for resistance to solder heat, rapid temperature changes, and moisture resistance. Engineers should consider this resistor for projects that demand high performance and stability in compact designs. However, it is important to note that the product has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part is available.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD3602F10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD3602F10TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD3602F10TR-ND
36 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

36 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD3602F10
Chip Resistor - Surface Mount RN732BTTD3602F10
RES 36K OHM 1% 1/8W 1206

RES 36K OHM 1% 1/8W 1206

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RN732BTTD3602F10 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD3602F10
Chip Resistor - Surface Mount RN732BTTD3602F10
RES 36K OHM 1% 1/8W 1206

RES 36K OHM 1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-RN732BTTD3602F10TR-ND RN732BTTD3602F10 RN732BTTD3602F10
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details