The RN732BTTD3522F10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 35.2 kΩ with a tolerance of ±1%. It is designed for a power rating of 1/8W (0.125W) at a maximum ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element, ensuring stability and reliability in various applications. It meets EU RoHS requirements with lead-free terminations, making it suitable for environmentally conscious designs. The operating temperature range is from -55°C to +155°C, and it is available in a 1206 package size. The resistor is subject to derating at higher temperatures, and its performance characteristics include a temperature coefficient of resistance (TCR) of ±100 ppm/°C. This component is suitable for general-purpose applications where precise resistance values are required.
35.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 35.2K OHM 1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD3522F10TR-ND | RN732BTTD3522F10 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % |