KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD3481F10

Description
3.48 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
3.48 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD3481F10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 3.48 kΩ with a tolerance of ±1%. It is designed for applications requiring a power rating of 1/8W (0.125W) at an ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This resistor operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The device is packaged in a 1206 size format, which is commonly used in various electronic applications. The RN732 series is noted for its reliability and performance, with specifications that may be subject to change, so engineers are advised to confirm details before use.

Datasheet Summary
Powered by GS/AI

The RN732BTTD3481F10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 3.48 kΩ with a tolerance of ±1%. It is designed for applications requiring a power rating of 1/8W (0.125W) at an ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This resistor operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The device is packaged in a 1206 size format, which is commonly used in various electronic applications. The RN732 series is noted for its reliability and performance, with specifications that may be subject to change, so engineers are advised to confirm details before use.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD3481F10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD3481F10TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD3481F10TR-ND
3.48 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

3.48 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD3481F10
Chip Resistor - Surface Mount RN732BTTD3481F10
RES 3.48K OHM 1% 1/8W 1206

RES 3.48K OHM 1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732BTTD3481F10TR-ND RN732BTTD3481F10
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details