The RN732BTTD3361C25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 3.36 kΩ with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at an ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, ensuring lead-free terminations. This component operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The resistor is packaged in a 1206 size format, making it suitable for various applications in electronic circuits. The product has reached its end of life, with the last purchase date noted as September 30, 2022, and a recommended replacement part is the RN73R series. Engineers should consider this resistor for projects requiring precise resistance values and reliable performance in compact designs, while also noting the availability of a replacement option.
RES 3.36K OHM 0.25% 1/8W 1206
| Lingto Electronic Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | RN732BTTD3361C25 |
| Product Name | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) |