KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD29R4C25

Description
RES 29.4 OHM 0.25% 1/8W 1206
Description
RES 29.4 OHM 0.25% 1/8W 1206
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD29R4C25 is a surface mount chip resistor manufactured by Lingto Electronic Limited, featuring a nominal resistance of 29.4 ohms with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at an ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This component is packaged in a 1206 size format, which is commonly used in various electronic applications. The resistor operates effectively within a temperature range of -55°C to +155°C, ensuring reliability in diverse environmental conditions. The maximum overload voltage is specified at 150V, and the resistor exhibits a temperature coefficient of resistance (T.C.R.) of ±100 ppm/°C. Engineers considering this resistor should note its end-of-life status, with the last time to buy indicated as September 30, 2022, and a recommended replacement part available. The RN732BTTD29R4C25 is suitable for applications requiring precise resistance values and stability under varying temperatures.

Datasheet Summary
Powered by GS/AI

The RN732BTTD29R4C25 is a surface mount chip resistor manufactured by Lingto Electronic Limited, featuring a nominal resistance of 29.4 ohms with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at an ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This component is packaged in a 1206 size format, which is commonly used in various electronic applications. The resistor operates effectively within a temperature range of -55°C to +155°C, ensuring reliability in diverse environmental conditions. The maximum overload voltage is specified at 150V, and the resistor exhibits a temperature coefficient of resistance (T.C.R.) of ±100 ppm/°C. Engineers considering this resistor should note its end-of-life status, with the last time to buy indicated as September 30, 2022, and a recommended replacement part available. The RN732BTTD29R4C25 is suitable for applications requiring precise resistance values and stability under varying temperatures.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD29R4C25
Chip Resistor - Surface Mount RN732BTTD29R4C25
RES 29.4 OHM 0.25% 1/8W 1206

RES 29.4 OHM 0.25% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Resistors
Product Number RN732BTTD29R4C25
Product Name Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details