KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD2940B25

Description
294 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
294 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD2940B25 is a chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a nominal resistance of 294 ohms with a tolerance of ±0.1%, making it suitable for precision applications. The resistor has a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C. It is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, indicating lead-free terminations. This resistor operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The RN732 series is known for its reliability, with specifications for resistance to solder heat, rapid temperature changes, and moisture resistance. The product is packaged in a 1206 size format, making it compatible with various PCB designs. Engineers should consider this resistor for applications requiring high precision and reliability in temperature-sensitive environments. However, it is important to note that the product has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part is available.

Datasheet Summary
Powered by GS/AI

The RN732BTTD2940B25 is a chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a nominal resistance of 294 ohms with a tolerance of ±0.1%, making it suitable for precision applications. The resistor has a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C. It is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, indicating lead-free terminations. This resistor operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The RN732 series is known for its reliability, with specifications for resistance to solder heat, rapid temperature changes, and moisture resistance. The product is packaged in a 1206 size format, making it compatible with various PCB designs. Engineers should consider this resistor for applications requiring high precision and reliability in temperature-sensitive environments. However, it is important to note that the product has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part is available.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD2940B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD2940B25TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD2940B25TR-ND
294 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

294 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD2940B25
Chip Resistor - Surface Mount RN732BTTD2940B25
RES 294 OHM 0.1% 1/8W 1206

RES 294 OHM 0.1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732BTTD2940B25TR-ND RN732BTTD2940B25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 294 ohms 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details