RES 270K OHM 0.1% 1/8W 1206 Product overview: RN732BTTD2703B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732BTTD2703B25 can be used for catalog matching and distributor lookup.
Manufacturer: KOA Speer
Win Source Part Number: 892085-RN732BTTD2703
Series: RN73
Operating Temperature Range: -55°C ~ 155°C
Features: 270 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Part Status: Not For New Designs
Family Name: RN732B
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
RES 270K OHM 0.1% 1/8W 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-RN732BTTD2703B25 | 892085-RN732BTTD2703B25 | RN732BTTD2703B25 |
| Product Name | 8W Resistor | Chip Resistor - Surface Mount - RN732BTTD2703B25 | Chip Resistor - Surface Mount |
| Mounting / Packaging | 1206 (3216 Metric) | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 270000 ohms | ||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Standards and Certifications | RoHS |