The RN732BTTD2700B50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 270 ohms with a tolerance of ±0.1%. It is designed for high precision applications, with a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The resistor has a power rating of 0.125W at a rated ambient temperature of 70°C. It is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. The operating temperature range is from -55°C to +155°C, ensuring reliability in various conditions. The product is packaged in a 1206 size format, and it is important to note that it has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part available.
270 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 270 OHM 0.1% 1/8W 1206
RES 270 OHM 0.1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RN732BTTD2700B50TR-ND | RN732BTTD2700B50 | RN732BTTD2700B50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 270 ohms | 270 ohms | 270 ohms |