KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD2670B25

Description
267 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet
Description
267 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD2670B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD2670B25TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD2670B25TR-ND
267 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

267 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD2670B25
Chip Resistor - Surface Mount RN732BTTD2670B25
RES 267 OHM 0.1% 1/8W 1206

RES 267 OHM 0.1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732BTTD2670B25TR-ND RN732BTTD2670B25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 267 ohms 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1432FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details