The RN732BTTD2641B25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 2.64 kΩ with a tolerance of ±0.1%. It is designed for a power rating of 1/8W (0.125W) at a maximum ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious applications. This component is available in a 1206 package size and has a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The operating temperature range is from -55°C to +155°C, ensuring reliability in various conditions. The resistor is also characterized by its resistance to solder heat and moisture, which enhances its durability in electronic assemblies. Engineers should consider this resistor for applications requiring precise resistance values and stability under varying environmental conditions.
2.64 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 2.64K OHM 0.1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD2641B25TR-ND | RN732BTTD2641B25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |