The RN732BTTD2520F10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 252 ohms with a tolerance of ±1%. It is constructed with a nickel chromium thin film resistor element and is compliant with EU RoHS requirements due to its lead-free terminations. The resistor is rated for a power dissipation of 1/8W (0.125W) at an ambient temperature of 70°C, with a maximum terminal part temperature of 75°C. This component is suitable for applications requiring high precision, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The operating temperature range is from -55°C to +155°C, making it versatile for various environmental conditions. The RN732 series is designed for reliability, with specifications for resistance to solder heat, rapid temperature changes, and moisture resistance. Engineers should consider this resistor for projects that demand high accuracy and stability in performance, particularly in compact electronic designs where surface mount technology is preferred.
252 Ohms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 252 OHM 1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD2520F10TR-ND | RN732BTTD2520F10 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 252 ohms | 252 ohms |