The RN732BTTD2211C25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 2.21 kΩ with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at a maximum ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This component is packaged in a 1206 size format and is rated for operation within a temperature range of -55°C to +155°C. The resistor exhibits a temperature coefficient of resistance (TCR) of ±100 ppm/°C. It is important to note that the product has reached its end of life, with the last purchase date being September 30, 2022, and a recommended replacement part is available. Engineers should consider this resistor for applications requiring precise resistance values and reliable performance in surface mount configurations, while also being aware of its discontinuation status.
2.21 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 2.21K OHM 0.25% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD2211C25TR-ND | RN732BTTD2211C25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |