The RN732BTTD2001B25 is a surface mount chip resistor from Win Source Electronics, part of the RN73 series. It features a nominal resistance of 2 kOhms with a tolerance of ±0.1% and a temperature coefficient of ±25 ppm/°C. This resistor is constructed using a thin film composition and is rated for a power dissipation of 0.125W (1/8W) at an ambient temperature of 70°C. The operating temperature range is from -55°C to +155°C, making it suitable for a variety of applications. The resistor is packaged in a 1206 (3216 metric) case and is supplied on tape and reel, with a standard package quantity of 5,000 units. It is moisture resistant and meets EU RoHS requirements for lead-free terminations. The product is designated as a last time buy, indicating that it may soon be discontinued, and a recommended replacement is available in the RN73R series.
2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Win Source Part Number: 1131156-RN732BTTD200
Category: Resistors>Chip Resistor - Surface Mount
Series: RN73
Features: Moisture Resistant
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): RN732BTTD2001B25.;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RN732BTTD2001B2
Base Product Number: RN732B
Product Status: Last Time Buy
RES 2K OHM 0.1% 1/8W 1206 Product overview: RN732BTTD2001B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732BTTD2001B25 can be used for catalog matching and distributor lookup.
RES 2K OHM 0.1% 1/8W 1206
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2019-RN732BTTD2001B25TR-ND | 1131156-RN732BTTD2001B25 | 52-RN732BTTD2001B25 | RN732BTTD2001B25 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | 8W Resistor | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | Thin Film | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 (3216 Metric) | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |