KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD1910B25

Description
RES 191 OHM 0.1% 1/8W 1206
Description
RES 191 OHM 0.1% 1/8W 1206
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD1910B25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 191 ohms with a tolerance of ±0.1%. It is designed for applications requiring high precision and reliability, with a power rating of 0.125W at a rated ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. The operating temperature range is from -55°C to +155°C, ensuring versatility in various applications. The product is packaged in a 1206 size format, which is common in surface mount technology. It is important to note that this part has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part is available.

Datasheet Summary
Powered by GS/AI

The RN732BTTD1910B25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 191 ohms with a tolerance of ±0.1%. It is designed for applications requiring high precision and reliability, with a power rating of 0.125W at a rated ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. The operating temperature range is from -55°C to +155°C, ensuring versatility in various applications. The product is packaged in a 1206 size format, which is common in surface mount technology. It is important to note that this part has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part is available.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD1910B25
Chip Resistor - Surface Mount RN732BTTD1910B25
RES 191 OHM 0.1% 1/8W 1206

RES 191 OHM 0.1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Resistors
Product Number RN732BTTD1910B25
Product Name Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers