KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD1760B25

Description
176 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
176 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD1760B25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 176 ohms with a tolerance of ±0.1%. It is designed for a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, ensuring lead-free terminations. This component operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The resistor is packaged in a 1206 size format, making it suitable for various applications where space is a consideration. The maximum overload voltage is specified at 150V, and it is available in resistance values from 10 ohms to 1M ohm. Engineers should note that this product has reached its end of life, with the last time to buy being September 30, 2022, and the recommended replacement is the RN73R series.

Datasheet Summary
Powered by GS/AI

The RN732BTTD1760B25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 176 ohms with a tolerance of ±0.1%. It is designed for a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, ensuring lead-free terminations. This component operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The resistor is packaged in a 1206 size format, making it suitable for various applications where space is a consideration. The maximum overload voltage is specified at 150V, and it is available in resistance values from 10 ohms to 1M ohm. Engineers should note that this product has reached its end of life, with the last time to buy being September 30, 2022, and the recommended replacement is the RN73R series.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD1760B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD1760B25TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD1760B25TR-ND
176 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

176 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD1760B25
Chip Resistor - Surface Mount RN732BTTD1760B25
RES 176 OHM 0.1% 1/8W 1206

RES 176 OHM 0.1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732BTTD1760B25TR-ND RN732BTTD1760B25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 176 ohms 176 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD103GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details