The RN732BTTD1581B25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 1.58 kΩ with a tolerance of ±0.1%. It is designed for a power rating of 0.125W at a rated ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. The operating temperature range is from -55°C to +155°C, and it has a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The component is packaged in a 1206 size format and is suitable for various applications requiring precise resistance values. The product is marked as end-of-life with the last time to buy noted as September 30, 2022, and a recommended replacement part is the RN73R.
1.58 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 1.58K OHM 0.1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD1581B25TR-ND | RN732BTTD1581B25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |