The RN732BTTD1561F10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 1.56 kΩ with a tolerance of ±1%. It is designed for a power rating of 1/8W (0.125W) at an ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, ensuring lead-free terminations. This component operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The RN732 series is suitable for various applications, including general-purpose and high-power circuits. It is packaged in a 1206 size format, making it compatible with standard surface mount technology. Engineers should note that this part is marked as end-of-life, with the last time to buy being September 30, 2022, and a recommended replacement part is the RN73R series.
1.56 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 1.56K OHM 1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD1561F10TR-ND | RN732BTTD1561F10 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % |