The RN732BTTD1491B50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 1.49 kΩ with a tolerance of ±0.1%. It is designed for a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This component operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The resistor is packaged in a 1206 size format, which is compatible with various PCB designs. It is important to note that the product has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part is available. Engineers should consider this resistor for applications requiring precise resistance values and high reliability, while also being aware of its discontinuation status.
1.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 1.49K OHM 0.1% 1/8W 1206
RES 1.49K OHM 0.1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RN732BTTD1491B50TR-ND | RN732BTTD1491B50 | RN732BTTD1491B50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |