The RN732BTTD1431B50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 1.43 kΩ with a tolerance of ±0.1%. It is designed for a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. The operating temperature range for this resistor is -55°C to +155°C, with a maximum overload voltage of 150V. It has a temperature coefficient of resistance (TCR) of ±25 ppm/°C, ensuring stable performance across varying temperatures. The RN732 series is known for its reliability and is suitable for general-purpose applications. Engineers should consider this resistor for projects requiring precise resistance values and high reliability in compact designs.
1.43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 1.43K OHM 0.1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD1431B50TR-ND | RN732BTTD1431B50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |