The RN732BTTD1423C25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 142 kΩ with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at a maximum ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, indicating lead-free terminations. This component is suitable for applications requiring high precision and reliability, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The operating temperature range is from -55°C to +155°C, making it versatile for various environmental conditions. The RN732 series is known for its durability, with specifications that include resistance to solder heat and moisture resistance. Engineers should consider this resistor for projects that demand high accuracy and stability in performance, particularly in compact electronic designs.
142 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 142K OHM 0.25% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD1423C25TR-ND | RN732BTTD1423C25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |