KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD1373B25

Description
137 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
137 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD1373B25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 137 kΩ with a tolerance of ±0.1%. It is designed for high precision applications, with a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The resistor has a power rating of 1/8 W (0.125 W) at a rated ambient temperature of 70°C. Constructed with a nickel chromium thin film element, this resistor meets EU RoHS requirements for lead-free terminations. It is suitable for a variety of applications, including general and high-power circuits. The operating temperature range is from -55°C to +155°C, ensuring reliability in diverse environmental conditions. Engineers should note that the product is marked as end-of-life, with the last time to buy being September 30, 2022, and a recommended replacement part is available.

Datasheet Summary
Powered by GS/AI

The RN732BTTD1373B25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 137 kΩ with a tolerance of ±0.1%. It is designed for high precision applications, with a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The resistor has a power rating of 1/8 W (0.125 W) at a rated ambient temperature of 70°C. Constructed with a nickel chromium thin film element, this resistor meets EU RoHS requirements for lead-free terminations. It is suitable for a variety of applications, including general and high-power circuits. The operating temperature range is from -55°C to +155°C, ensuring reliability in diverse environmental conditions. Engineers should note that the product is marked as end-of-life, with the last time to buy being September 30, 2022, and a recommended replacement part is available.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD1373B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD1373B25TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD1373B25TR-ND
137 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

137 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN732BTTD1373B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD1373B25
Chip Resistor - Surface Mount RN732BTTD1373B25
RES 137K OHM 0.1% 1/8W 1206

RES 137K OHM 0.1% 1/8W 1206

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD1373B25
Chip Resistor - Surface Mount RN732BTTD1373B25
RES 137K OHM 0.1% 1/8W 1206

RES 137K OHM 0.1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 2019-RN732BTTD1373B25TR-ND RN732BTTD1373B25 RN732BTTD1373B25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers