The RN732BTTD1372C50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 13.7 kΩ with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at a maximum ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, ensuring lead-free terminations. This component is suitable for applications requiring precise resistance values and stability, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The operating temperature range is from -55°C to +155°C, making it versatile for various environmental conditions. The RN732 series is noted for its reliability, with specifications indicating resistance to solder heat and moisture, as well as endurance under high-temperature exposure. Engineers should consider this resistor for projects that demand high accuracy and reliability in compact designs.
13.7 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 13.7K OHM 0.25% 1/8W 1206
RES 13.7K OHM 0.25% 1/8W 1206
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 2019-RN732BTTD1372C50TR-ND | RN732BTTD1372C50 | RN732BTTD1372C50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % | 0.2500 +/- % |