KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD1071C25

Description
RES 1.07K OHM 0.25% 1/8W 1206
Description
RES 1.07K OHM 0.25% 1/8W 1206
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD1071C25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 1.07 kΩ with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at a maximum ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious applications. The operating temperature range is from -55°C to +155°C, ensuring reliability in various conditions. This component is packaged in a 1206 size format, which is commonly used in compact electronic designs. The product has reached its end of life, with the last purchase date noted as September 30, 2022, and a recommended replacement part is the RN73R series.

Datasheet Summary
Powered by GS/AI

The RN732BTTD1071C25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 1.07 kΩ with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at a maximum ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious applications. The operating temperature range is from -55°C to +155°C, ensuring reliability in various conditions. This component is packaged in a 1206 size format, which is commonly used in compact electronic designs. The product has reached its end of life, with the last purchase date noted as September 30, 2022, and a recommended replacement part is the RN73R series.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD1071C25
Chip Resistor - Surface Mount RN732BTTD1071C25
RES 1.07K OHM 0.25% 1/8W 1206

RES 1.07K OHM 0.25% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Resistors
Product Number RN732BTTD1071C25
Product Name Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details