KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD1002B25

Description
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD1002B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD1002B25TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD1002B25TR-ND
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors -Chip Resistor - Surface Mount
Resistors -Chip Resistor - Surface Mount
Manufacturer: KOA Speer Electronics, Inc. Category: Resistors -Chip Resistor - Surface Mount Series: RN73 Package: Tape & Reel (TR) Product Status: Obsolete Resistance (Ohms): 10 kOhms Composition: Thin Film Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm)

Manufacturer: KOA Speer Electronics, Inc.
Category: Resistors -Chip Resistor - Surface Mount
Series: RN73
Package: Tape & Reel (TR)
Product Status: Obsolete
Resistance (Ohms): 10 kOhms
Composition: Thin Film
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)

Buy Now Datasheet
Chip Resistor - Surface Mount - RN732BTTD1002B25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD1002B25
Chip Resistor - Surface Mount RN732BTTD1002B25
RES 10K OHM 0.1% 1/8W 1206

RES 10K OHM 0.1% 1/8W 1206

Supplier's Site Datasheet
Res Metal Film 1206 10K Ohm 0.1% 0.125W(1/8W) ±25ppm/C Molded SMD Punched Paper T/R - 430-RN732BTTD1002B25 - Utmel Electronic Limited
Hong Kong, China
Res Metal Film 1206 10K Ohm 0.1% 0.125W(1/8W) ±25ppm/C Molded SMD Punched Paper T/R
430-RN732BTTD1002B25
Res Metal Film 1206 10K Ohm 0.1% 0.125W(1/8W) ±25ppm/C Molded SMD Punched Paper T/R 430-RN732BTTD1002B25
Res Metal Film 1206 10K Ohm 0.1% 0.125W(1/8W) ±25ppm/C Molded SMD Punched Paper T/R

Res Metal Film 1206 10K Ohm 0.1% 0.125W(1/8W) ±25ppm/C Molded SMD Punched Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-RN732BTTD1002B25TR-ND RN732BTTD1002B25 430-RN732BTTD1002B25
Product Name Chip Resistor - Surface Mount Resistors -Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res Metal Film 1206 10K Ohm 0.1% 0.125W(1/8W) ±25ppm/C Molded SMD Punched Paper T/R
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm; Thin Film (Chip); Thin Film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details