KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RN732ATTD75R0B25 RN732ATTD75R0B25

Description
Manufacturer: KOA Speer Win Source Part Number: 748781-RN732ATTD75R0 B25 Manufacturer Homepage: www.koaspeer.com Reference case: 5k pcs/Per Reel Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 748781-RN732ATTD75R0 B25 Manufacturer Homepage: www.koaspeer.com Reference case: 5k pcs/Per Reel Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN732ATTD75R0B25
748781-RN732ATTD75R0B25
Chip Resistor - Surface Mount - RN732ATTD75R0B25 748781-RN732ATTD75R0B25
Manufacturer: KOA Speer Win Source Part Number: 748781-RN732ATTD75R0 B25 Manufacturer Homepage: www.koaspeer.com Reference case: 5k pcs/Per Reel Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 748781-RN732ATTD75R0B25
Manufacturer Homepage: www.koaspeer.com
Reference case: 5k pcs/Per Reel
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
75 OHM 10W Resistor - 52-RN732ATTD75R0B25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75 OHM 10W Resistor
52-RN732ATTD75R0B25
75 OHM 10W Resistor 52-RN732ATTD75R0B25
RES 75 OHM 0.1% 1/10W 0805 Product overview: RN732ATTD75R0B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD75R0B25 can be used for catalog matching and distributor lookup.

RES 75 OHM 0.1% 1/10W 0805 Product overview: RN732ATTD75R0B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD75R0B25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RN732ATTD75R0B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732ATTD75R0B25TR-ND
Chip Resistor - Surface Mount 2019-RN732ATTD75R0B25TR-ND
75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 748781-RN732ATTD75R0B25 52-RN732ATTD75R0B25 2019-RN732ATTD75R0B25TR-ND
Product Name Chip Resistor - Surface Mount - RN732ATTD75R0B25 75 OHM 10W Resistor Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805
Resistance Range 75 ohms 75 ohms
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 2-2176763-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers