KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732ATTD7502B10

Description
75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet
Description
75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732ATTD7502B10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732ATTD7502B10TR-ND
Chip Resistor - Surface Mount 2019-RN732ATTD7502B10TR-ND
75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN732ATTD7502B10
741276-RN732ATTD7502B10
Chip Resistor - Surface Mount - RN732ATTD7502B10 741276-RN732ATTD7502B10
Manufacturer: KOA Speer Win Source Part Number: 741276-RN732ATTD7502 B10 Manufacturer Homepage: www.koaspeer.com Reference case: 5k pcs/Per Reel Reference Date Code: 14+/Rohs Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 741276-RN732ATTD7502B10
Manufacturer Homepage: www.koaspeer.com
Reference case: 5k pcs/Per Reel
Reference Date Code: 14+/Rohs
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 2019-RN732ATTD7502B10TR-ND 741276-RN732ATTD7502B10
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RN732ATTD7502B10
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers