KOA Speer Electronics, Inc. 10W Resistor RN732ATTD6803B25

Description
RES 680K OHM 0.1% 1/10W 0805 Product overview: RN732ATTD6803B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD6803B25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 680K OHM 0.1% 1/10W 0805 Product overview: RN732ATTD6803B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD6803B25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W Resistor - 52-RN732ATTD6803B25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 680K OHM 0.1% 1/10W 0805 Product overview: RN732ATTD6803B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD6803B25 can be used for catalog matching and distributor lookup.

RES 680K OHM 0.1% 1/10W 0805 Product overview: RN732ATTD6803B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD6803B25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN732ATTD6803B25
733915-RN732ATTD6803B25
Chip Resistor - Surface Mount - RN732ATTD6803B25 733915-RN732ATTD6803B25
Manufacturer: KOA Speer Win Source Part Number: 733915-RN732ATTD6803 B25 Manufacturer Homepage: www.koaspeer.com Reference case: 5k pcs/Per Reel Reference Date Code: 11+/Rohs Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 733915-RN732ATTD6803B25
Manufacturer Homepage: www.koaspeer.com
Reference case: 5k pcs/Per Reel
Reference Date Code: 11+/Rohs
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-RN732ATTD6803B25 733915-RN732ATTD6803B25
Product Name 10W Resistor Chip Resistor - Surface Mount - RN732ATTD6803B25
Mounting / Packaging 0805 (2012 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567843 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers