KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RN732ATTD6491B25 RN732ATTD6491B25

Description
Manufacturer: KOA Speer Win Source Part Number: 892083-RN732ATTD6491 B25 Series: RN73 Operating Temperature Range: -55°C ~ 155°C Features: 6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film Package: Reel - TR Package: 0805 (2012 Metric) Family Name: RN732A Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 892083-RN732ATTD6491 B25 Series: RN73 Operating Temperature Range: -55°C ~ 155°C Features: 6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film Package: Reel - TR Package: 0805 (2012 Metric) Family Name: RN732A Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN732ATTD6491B25 - 892083-RN732ATTD6491B25 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN732ATTD6491B25
892083-RN732ATTD6491B25
Chip Resistor - Surface Mount - RN732ATTD6491B25 892083-RN732ATTD6491B25
Manufacturer: KOA Speer Win Source Part Number: 892083-RN732ATTD6491 B25 Series: RN73 Operating Temperature Range: -55°C ~ 155°C Features: 6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film Package: Reel - TR Package: 0805 (2012 Metric) Family Name: RN732A Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030

Manufacturer: KOA Speer
Win Source Part Number: 892083-RN732ATTD6491B25
Series: RN73
Operating Temperature Range: -55°C ~ 155°C
Features: 6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film
Package: Reel - TR
Package: 0805 (2012 Metric)
Family Name: RN732A
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030

Buy Now Datasheet
10W Resistor - 52-RN732ATTD6491B25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 6.49K OHM 0.1% 1/10W 0805 Product overview: RN732ATTD6491B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD6491B25 can be used for catalog matching and distributor lookup.

RES 6.49K OHM 0.1% 1/10W 0805 Product overview: RN732ATTD6491B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD6491B25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RN732ATTD6491B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732ATTD6491B25TR-ND
Chip Resistor - Surface Mount 2019-RN732ATTD6491B25TR-ND
6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 892083-RN732ATTD6491B25 52-RN732ATTD6491B25 2019-RN732ATTD6491B25TR-ND
Product Name Chip Resistor - Surface Mount - RN732ATTD6491B25 10W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805
Resistance Range 6490 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products