KOA Speer Electronics, Inc. 560 OHM 10W Resistor RN732ATTD5600B25

Description
RES 560 OHM 0.1% 1/10W 0805 Product overview: RN732ATTD5600B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD5600B25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 560 OHM 0.1% 1/10W 0805 Product overview: RN732ATTD5600B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD5600B25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
560 OHM 10W Resistor - 52-RN732ATTD5600B25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
560 OHM 10W Resistor
52-RN732ATTD5600B25
560 OHM 10W Resistor 52-RN732ATTD5600B25
RES 560 OHM 0.1% 1/10W 0805 Product overview: RN732ATTD5600B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD5600B25 can be used for catalog matching and distributor lookup.

RES 560 OHM 0.1% 1/10W 0805 Product overview: RN732ATTD5600B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD5600B25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1088787-RN732ATTD5600B25
Resistors - Chip Resistor - Surface Mount 1088787-RN732ATTD5600B25
Win Source Part Number: 1088787-RN732ATTD560 0B25 Category: Resistors>Chip Resistor - Surface Mount Series: RN73 Features: Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 560 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERA6AEB561V; RT0805BRD07560RL; TNPW0805560RBEEA; CPF0805B560RE1; CPF-A-0805B560RE1; ERA-6YEB561V; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RN732ATTD5600B2 5TR Base Product Number: RN732A Product Status: Last Time Buy

Win Source Part Number: 1088787-RN732ATTD5600B25
Category: Resistors>Chip Resistor - Surface Mount
Series: RN73
Features: Moisture Resistant
Package: Tape & Reel (TR)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 560 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ERA6AEB561V; RT0805BRD07560RL; TNPW0805560RBEEA; CPF0805B560RE1; CPF-A-0805B560RE1; ERA-6YEB561V;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RN732ATTD5600B25TR
Base Product Number: RN732A
Product Status: Last Time Buy

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN732ATTD5600B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732ATTD5600B25TR-ND
Chip Resistor - Surface Mount 2019-RN732ATTD5600B25TR-ND
560 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

560 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN732ATTD5600B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN732ATTD5600B25
Chip Resistor - Surface Mount RN732ATTD5600B25
RES 560 OHM 0.1% 1/10W 0805

RES 560 OHM 0.1% 1/10W 0805

Supplier's Site Datasheet
Thin Film Resistors - SMD 560Ohm,0805,0.1%,25p pm,100mW,100V - 430-RN732ATTD5600B25 - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 560Ohm,0805,0.1%,25p pm,100mW,100V
430-RN732ATTD5600B25
Thin Film Resistors - SMD 560Ohm,0805,0.1%,25p pm,100mW,100V 430-RN732ATTD5600B25
Thin Film Resistors - SMD 560Ohm,0805,0.1%,25p pm,100mW,100V

Thin Film Resistors - SMD 560Ohm,0805,0.1%,25p pm,100mW,100V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-RN732ATTD5600B25 1088787-RN732ATTD5600B25 2019-RN732ATTD5600B25TR-ND RN732ATTD5600B25 430-RN732ATTD5600B25
Product Name 560 OHM 10W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thin Film Resistors - SMD 560Ohm,0805,0.1%,25p pm,100mW,100V
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 560 ohms 560 ohms 560 ohms 560 ohms 560 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data