KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732ATTD4420F10

Description
442 Ohms ±1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film
Request a Quote
Description
442 Ohms ±1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732ATTD4420F10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 442 ohms with a tolerance of ±1%. It is designed for applications requiring a power rating of 1/10W (0.1W) at a rated ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This component operates effectively within a temperature range of -55°C to +155°C and has a maximum overload voltage of 50V. The resistor is available in the 0805 package size, which measures approximately 2.0mm x 1.25mm. It is suitable for various applications, including general-purpose and high-power circuits. The product is noted for its reliability, with specifications indicating resistance to solder heat and moisture resistance. Engineers should consider this resistor for projects that require precise resistance values and robust performance in compact designs.

Datasheet Summary
Powered by GS/AI

The RN732ATTD4420F10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 442 ohms with a tolerance of ±1%. It is designed for applications requiring a power rating of 1/10W (0.1W) at a rated ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This component operates effectively within a temperature range of -55°C to +155°C and has a maximum overload voltage of 50V. The resistor is available in the 0805 package size, which measures approximately 2.0mm x 1.25mm. It is suitable for various applications, including general-purpose and high-power circuits. The product is noted for its reliability, with specifications indicating resistance to solder heat and moisture resistance. Engineers should consider this resistor for projects that require precise resistance values and robust performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732ATTD4420F10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732ATTD4420F10TR-ND
Chip Resistor - Surface Mount 2019-RN732ATTD4420F10TR-ND
442 Ohms ±1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

442 Ohms ±1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN732ATTD4420F10 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN732ATTD4420F10
Chip Resistor - Surface Mount RN732ATTD4420F10
RES 442 OHM 1% 1/10W 0805

RES 442 OHM 1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732ATTD4420F10TR-ND RN732ATTD4420F10
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms 442 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2492FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details