KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount RN732ATTD4301B10

Description
Win Source Part Number: 1088784-RN732ATTD430 1B10 Category: Resistors>Chip Resistor - Surface Mount Series: RN73 Features: Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 4.3 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RN732ATTD4301B1 0TR Base Product Number: RN732A Product Status: Last Time Buy
Request a Quote
Description
Win Source Part Number: 1088784-RN732ATTD430 1B10 Category: Resistors>Chip Resistor - Surface Mount Series: RN73 Features: Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 4.3 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RN732ATTD4301B1 0TR Base Product Number: RN732A Product Status: Last Time Buy
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732ATTD4301B10 is a surface mount chip resistor from Win Source Electronics, part of the RN73 series. It features a thin film composition with a nominal resistance of 4.3 kOhms and a tolerance of ±0.1%. The resistor operates within a temperature range of -55°C to 155°C and has a power rating of 0.1W (1/10W) at an ambient temperature of 70°C. It has a temperature coefficient of ±10ppm/°C, making it suitable for precision applications. The component is packaged in a tape and reel format, with a standard package quantity of 5,000 units. This resistor is moisture resistant and complies with EU RoHS requirements. It is important to note that this part is marked as "Last Time Buy," indicating that it may not be available for future orders.

Datasheet Summary
Powered by GS/AI

The RN732ATTD4301B10 is a surface mount chip resistor from Win Source Electronics, part of the RN73 series. It features a thin film composition with a nominal resistance of 4.3 kOhms and a tolerance of ±0.1%. The resistor operates within a temperature range of -55°C to 155°C and has a power rating of 0.1W (1/10W) at an ambient temperature of 70°C. It has a temperature coefficient of ±10ppm/°C, making it suitable for precision applications. The component is packaged in a tape and reel format, with a standard package quantity of 5,000 units. This resistor is moisture resistant and complies with EU RoHS requirements. It is important to note that this part is marked as "Last Time Buy," indicating that it may not be available for future orders.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1088784-RN732ATTD4301B10
Resistors - Chip Resistor - Surface Mount 1088784-RN732ATTD4301B10
Win Source Part Number: 1088784-RN732ATTD430 1B10 Category: Resistors>Chip Resistor - Surface Mount Series: RN73 Features: Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 4.3 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RN732ATTD4301B1 0TR Base Product Number: RN732A Product Status: Last Time Buy

Win Source Part Number: 1088784-RN732ATTD4301B10
Category: Resistors>Chip Resistor - Surface Mount
Series: RN73
Features: Moisture Resistant
Package: Tape & Reel (TR)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 4.3 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RN732ATTD4301B10TR
Base Product Number: RN732A
Product Status: Last Time Buy

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN732ATTD4301B10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732ATTD4301B10TR-ND
Chip Resistor - Surface Mount 2019-RN732ATTD4301B10TR-ND
4.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

4.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1088784-RN732ATTD4301B10 2019-RN732ATTD4301B10TR-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 4300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1243FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details