The RN732ATTD3902B10 is a surface mount chip resistor from Win Source Electronics, part of the RN73 series. It features a nominal resistance of 39 kOhms with a tolerance of ±0.1% and a temperature coefficient of ±10 ppm/°C. This resistor is constructed with a thin film composition and is moisture resistant, making it suitable for various applications. It has a power rating of 0.1W (1/10W) and operates within a temperature range of -55°C to 155°C. The device is packaged in a standard 0805 (2012 metric) format, with dimensions of 0.079" L x 0.049" W (2.00mm x 1.25mm). The product is available in tape and reel packaging, with a standard package quantity of 5,000 units. It is important to note that this part number is marked as "Last Time Buy," indicating limited availability.
Win Source Part Number: 1088783-RN732ATTD390
Category: Resistors>Chip Resistor - Surface Mount
Series: RN73
Features: Moisture Resistant
Package: Tape & Reel (TR)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 39 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RN732ATTD3902B1
Base Product Number: RN732A
Product Status: Last Time Buy
39 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film
RES 39K OHM 0.1% 1/10W 0805
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 1088783-RN732ATTD3902B10 | 2019-RN732ATTD3902B10TR-ND | RN732ATTD3902B10 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Resistance Range | 39000 ohms | 39000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 10 ±ppm/°C | 10 ±ppm/°C | |
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts |