The RN732ATTD3831F10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 3.83 kΩ with a tolerance of ±1%. It is designed for applications requiring a power rating of 1/10W (0.1W) at an ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This resistor operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The device is packaged in an 0805 size format, which is commonly used in various electronic applications. The RN732 series is known for its reliability and performance, making it a viable choice for engineers looking for precision resistors in their designs. It is important to note that the product has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part is available in the RN73R series.
3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film
RES 3.83K OHM 1% 1/10W 0805
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732ATTD3831F10TR-ND | RN732ATTD3831F10 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % |