KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732ATTD3300B25

Description
330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet
Description
330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732ATTD3300B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732ATTD3300B25TR-ND
Chip Resistor - Surface Mount 2019-RN732ATTD3300B25TR-ND
330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, SMD 330 Ohm 0805±0.1 %, RN732ATTD3300B25, KOA - 430-RN732ATTD3300B25 - Utmel Electronic Limited
Hong Kong, China
Resistor, SMD 330 Ohm 0805±0.1 %, RN732ATTD3300B25, KOA
430-RN732ATTD3300B25
Resistor, SMD 330 Ohm 0805±0.1 %, RN732ATTD3300B25, KOA 430-RN732ATTD3300B25
Resistor, SMD 330 Ohm 0805±0.1 %, RN732ATTD3300B25, KOA

Resistor, SMD 330 Ohm 0805±0.1 %, RN732ATTD3300B25, KOA

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732ATTD3300B25TR-ND 430-RN732ATTD3300B25
Product Name Chip Resistor - Surface Mount Resistor, SMD 330 Ohm 0805±0.1 %, RN732ATTD3300B25, KOA
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1073677P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 39 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details