KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RN732ATTD2703C25 RN732ATTD2703C25

Description
Manufacturer: KOA Speer Win Source Part Number: 892082-RN732ATTD2703 C25 Series: RN73 Operating Temperature Range: -55°C ~ 155°C Features: 270 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film Package: Reel - TR Package: 0805 (2012 Metric) Family Name: RN732A Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 892082-RN732ATTD2703 C25 Series: RN73 Operating Temperature Range: -55°C ~ 155°C Features: 270 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film Package: Reel - TR Package: 0805 (2012 Metric) Family Name: RN732A Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN732ATTD2703C25 - 892082-RN732ATTD2703C25 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN732ATTD2703C25
892082-RN732ATTD2703C25
Chip Resistor - Surface Mount - RN732ATTD2703C25 892082-RN732ATTD2703C25
Manufacturer: KOA Speer Win Source Part Number: 892082-RN732ATTD2703 C25 Series: RN73 Operating Temperature Range: -55°C ~ 155°C Features: 270 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film Package: Reel - TR Package: 0805 (2012 Metric) Family Name: RN732A Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030

Manufacturer: KOA Speer
Win Source Part Number: 892082-RN732ATTD2703C25
Series: RN73
Operating Temperature Range: -55°C ~ 155°C
Features: 270 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film
Package: Reel - TR
Package: 0805 (2012 Metric)
Family Name: RN732A
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN732ATTD2703C25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732ATTD2703C25TR-ND
Chip Resistor - Surface Mount 2019-RN732ATTD2703C25TR-ND
270 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

270 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 892082-RN732ATTD2703C25 2019-RN732ATTD2703C25TR-ND
Product Name Chip Resistor - Surface Mount - RN732ATTD2703C25 Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging 0805; 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573167 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details