KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732ATTD24R9F25

Description
24.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet
Description
24.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732ATTD24R9F25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732ATTD24R9F25TR-ND
Chip Resistor - Surface Mount 2019-RN732ATTD24R9F25TR-ND
24.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

24.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-RN732ATTD24R9F25TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details