KOA Speer Electronics, Inc. 24 OHM 10W Resistor RN732ATTD24R0D25

Description
RES 24 OHM 0.5% 1/10W 0805 Product overview: RN732ATTD24R0D25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD24R0D25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 24 OHM 0.5% 1/10W 0805 Product overview: RN732ATTD24R0D25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD24R0D25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24 OHM 10W Resistor - 52-RN732ATTD24R0D25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24 OHM 10W Resistor
52-RN732ATTD24R0D25
24 OHM 10W Resistor 52-RN732ATTD24R0D25
RES 24 OHM 0.5% 1/10W 0805 Product overview: RN732ATTD24R0D25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD24R0D25 can be used for catalog matching and distributor lookup.

RES 24 OHM 0.5% 1/10W 0805 Product overview: RN732ATTD24R0D25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD24R0D25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RN732ATTD24R0D25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732ATTD24R0D25TR-ND
Chip Resistor - Surface Mount 2019-RN732ATTD24R0D25TR-ND
24 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

24 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN732ATTD24R0D25
741273-RN732ATTD24R0D25
Chip Resistor - Surface Mount - RN732ATTD24R0D25 741273-RN732ATTD24R0D25
Manufacturer: KOA Speer Win Source Part Number: 741273-RN732ATTD24R0 D25 Manufacturer Homepage: www.koaspeer.com Reference case: 5k pcs/Per Reel Reference Date Code: 16+/Rohs Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: KOA Speer
Win Source Part Number: 741273-RN732ATTD24R0D25
Manufacturer Homepage: www.koaspeer.com
Reference case: 5k pcs/Per Reel
Reference Date Code: 16+/Rohs
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now
Chip Resistor - Surface Mount - RN732ATTD24R0D25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN732ATTD24R0D25
Chip Resistor - Surface Mount RN732ATTD24R0D25
RES 24 OHM 0.5% 1/10W 0805

RES 24 OHM 0.5% 1/10W 0805

Supplier's Site Datasheet
RES 24 OHM 0.5% 1/10W 0805 - 430-RN732ATTD24R0D25 - Utmel Electronic Limited
Hong Kong, China
RES 24 OHM 0.5% 1/10W 0805
430-RN732ATTD24R0D25
RES 24 OHM 0.5% 1/10W 0805 430-RN732ATTD24R0D25
RES 24 OHM 0.5% 1/10W 0805

RES 24 OHM 0.5% 1/10W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-RN732ATTD24R0D25 2019-RN732ATTD24R0D25TR-ND 741273-RN732ATTD24R0D25 RN732ATTD24R0D25 430-RN732ATTD24R0D25
Product Name 24 OHM 10W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RN732ATTD24R0D25 Chip Resistor - Surface Mount RES 24 OHM 0.5% 1/10W 0805
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 24 ohms 24 ohms 24 ohms 24 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details