KOA Speer Electronics, Inc. 10W Resistor RN732ATTD2491B25

Description
RES 2.49K OHM 0.1% 1/10W 0805 Product overview: RN732ATTD2491B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD2491B25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 2.49K OHM 0.1% 1/10W 0805 Product overview: RN732ATTD2491B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD2491B25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W Resistor - 52-RN732ATTD2491B25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2.49K OHM 0.1% 1/10W 0805 Product overview: RN732ATTD2491B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD2491B25 can be used for catalog matching and distributor lookup.

RES 2.49K OHM 0.1% 1/10W 0805 Product overview: RN732ATTD2491B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD2491B25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RN732ATTD2491B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732ATTD2491B25TR-ND
Chip Resistor - Surface Mount 2019-RN732ATTD2491B25TR-ND
2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN732ATTD2491B25
726481-RN732ATTD2491B25
Chip Resistor - Surface Mount - RN732ATTD2491B25 726481-RN732ATTD2491B25
Manufacturer: KOA Speer Win Source Part Number: 726481-RN732ATTD2491 B25 Manufacturer Homepage: www.koaspeer.com Reference case: 5k pcs/Per Reel Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 726481-RN732ATTD2491B25
Manufacturer Homepage: www.koaspeer.com
Reference case: 5k pcs/Per Reel
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 52-RN732ATTD2491B25 2019-RN732ATTD2491B25TR-ND 726481-RN732ATTD2491B25
Product Name 10W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RN732ATTD2491B25
Mounting / Packaging 0805 (2012 Metric) 0805; 0805
Resistance Range 2490 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers