KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RN732ATTD2490B25 RN732ATTD2490B25

Description
Manufacturer: KOA Speer Win Source Part Number: 756128-RN732ATTD2490 B25 Manufacturer Homepage: www.koaspeer.com Reference case: 5k pcs/Per Reel Reference Date Code: 15+/Rohs Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 756128-RN732ATTD2490 B25 Manufacturer Homepage: www.koaspeer.com Reference case: 5k pcs/Per Reel Reference Date Code: 15+/Rohs Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN732ATTD2490B25
756128-RN732ATTD2490B25
Chip Resistor - Surface Mount - RN732ATTD2490B25 756128-RN732ATTD2490B25
Manufacturer: KOA Speer Win Source Part Number: 756128-RN732ATTD2490 B25 Manufacturer Homepage: www.koaspeer.com Reference case: 5k pcs/Per Reel Reference Date Code: 15+/Rohs Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 756128-RN732ATTD2490B25
Manufacturer Homepage: www.koaspeer.com
Reference case: 5k pcs/Per Reel
Reference Date Code: 15+/Rohs
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Chip Resistor - Surface Mount - 2019-RN732ATTD2490B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732ATTD2490B25TR-ND
Chip Resistor - Surface Mount 2019-RN732ATTD2490B25TR-ND
249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
249 OHM 10W Resistor - 52-RN732ATTD2490B25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
249 OHM 10W Resistor
52-RN732ATTD2490B25
249 OHM 10W Resistor 52-RN732ATTD2490B25
RES 249 OHM 0.1% 1/10W 0805 Product overview: RN732ATTD2490B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 249 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD2490B25 can be used for catalog matching and distributor lookup.

RES 249 OHM 0.1% 1/10W 0805 Product overview: RN732ATTD2490B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 249 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD2490B25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistors - SMD 249Ohm,0805,0.1%,25p pm,100mW,100V - 430-RN732ATTD2490B25 - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 249Ohm,0805,0.1%,25p pm,100mW,100V
430-RN732ATTD2490B25
Thin Film Resistors - SMD 249Ohm,0805,0.1%,25p pm,100mW,100V 430-RN732ATTD2490B25
Thin Film Resistors - SMD 249Ohm,0805,0.1%,25p pm,100mW,100V

Thin Film Resistors - SMD 249Ohm,0805,0.1%,25p pm,100mW,100V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 756128-RN732ATTD2490B25 2019-RN732ATTD2490B25TR-ND 52-RN732ATTD2490B25 430-RN732ATTD2490B25
Product Name Chip Resistor - Surface Mount - RN732ATTD2490B25 Chip Resistor - Surface Mount 249 OHM 10W Resistor Thin Film Resistors - SMD 249Ohm,0805,0.1%,25p pm,100mW,100V
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip); Thin Film
Mounting / Packaging 0805; 0805 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 249 ohms 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details